Wearnes Cambion, Ltd. Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion 450-3721-01-06-00

Description
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes
Description
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion - 05C7692 - Newark, An Avnet Company
Chicago, IL, United States
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion
05C7692
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion 05C7692
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C7692
Product Name Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data