Wearnes Cambion, Ltd. Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion 450-3721-01-03-00

Description
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes
Description
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion - 97F4948 - Newark, An Avnet Company
Chicago, IL, United States
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion
97F4948
Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion 97F4948
PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

PRESS MOUNT TERMINAL, SOCKET, 2.34MM; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:6.35mm; Length - Below Flange:5.41mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97F4948
Product Name Press Mount Terminal, Socket, 2.34Mm; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details