Wearnes Cambion, Ltd. Socket, Pc Board, Solder; Insulation Cambion 450-3704-01-06-00

Description
SOCKET, PC BOARD, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, PC BOARD, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pc Board, Solder; Insulation Cambion - 94F3220 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board, Solder; Insulation Cambion
94F3220
Socket, Pc Board, Solder; Insulation Cambion 94F3220
SOCKET, PC BOARD, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, PC BOARD, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Socket, For 1.02Mm Pin, Tin, Solder; Insulation Cambion - 76T1130 - Newark, An Avnet Company
Chicago, IL, United States
Socket, For 1.02Mm Pin, Tin, Solder; Insulation Cambion
76T1130
Socket, For 1.02Mm Pin, Tin, Solder; Insulation Cambion 76T1130
SOCKET, FOR 1.02MM PIN, TIN, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; SVHC:No SVHC (17-Dec-2015); Contact Material:BerylliumRo HS Compliant: Yes

SOCKET, FOR 1.02MM PIN, TIN, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; SVHC:No SVHC (17-Dec-2015); Contact Material:BerylliumRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 94F3220 76T1130
Product Name Socket, Pc Board, Solder; Insulation Cambion Socket, For 1.02Mm Pin, Tin, Solder; Insulation Cambion
Terminal Type Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details