Wearnes Cambion, Ltd. Terminal, Socket, Pc Board; Insulation Cambion 450-3388-01-03-00

Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:5.99mm; Length - Below Flange:5.08mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes
Description
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:5.99mm; Length - Below Flange:5.08mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Socket, Pc Board; Insulation Cambion - 40F6119 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Socket, Pc Board; Insulation Cambion
40F6119
Terminal, Socket, Pc Board; Insulation Cambion 40F6119
TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:5.99mm; Length - Below Flange:5.08mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:2.26mm; Terminal Plating:Gold; Overall Length:5.99mm; Length - Below Flange:5.08mm; Product Range:-; Body Material:Brass; Connector Type:Cage Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6119
Product Name Terminal, Socket, Pc Board; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details