Wearnes Cambion, Ltd. Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion 450-0016-01-04-00

Description
CRIMP TERMINAL, SOCKET, 2.62MM, 20AWG; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:13.46mm; Length - Below Flange:5.94mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.62mm RoHS Compliant: Yes
Description
CRIMP TERMINAL, SOCKET, 2.62MM, 20AWG; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:13.46mm; Length - Below Flange:5.94mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion - 05C7446 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion
05C7446
Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion 05C7446
CRIMP TERMINAL, SOCKET, 2.62MM, 20AWG; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:13.46mm; Length - Below Flange:5.94mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.62mm RoHS Compliant: Yes

CRIMP TERMINAL, SOCKET, 2.62MM, 20AWG; Insulation:Non Insulated; Mounting Hole Dia:-; Terminal Plating:Tin; Overall Length:13.46mm; Length - Below Flange:5.94mm; Product Range:-; Connector Type:Cage Jack; Stud/Tab Size:2.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C7446
Product Name Crimp Terminal, Socket, 2.62Mm, 20Awg; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details