Wearnes Cambion, Ltd. Terminal, Turret, 1.57Mm, Solder; Insulation Cambion 160-3653-02-05-00

Description
TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: No
Description
TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion - 97F4715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion
97F4715
Terminal, Turret, 1.57Mm, Solder; Insulation Cambion 97F4715
TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: No

TERMINAL, TURRET, 1.57MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97F4715
Product Name Terminal, Turret, 1.57Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers