Wearnes Cambion, Ltd. Terminal, Turret, 1.27Mm, Solder; Insulation Cambion 160-2040-02-01-00

Description
TERMINAL, TURRET, 1.27MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 1.27MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.27Mm, Solder; Insulation Cambion - 40F6045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.27Mm, Solder; Insulation Cambion
40F6045
Terminal, Turret, 1.27Mm, Solder; Insulation Cambion 40F6045
TERMINAL, TURRET, 1.27MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 1.27MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.93mm; Terminal Plating:Silver; Overall Length:6.8mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6045
Product Name Terminal, Turret, 1.27Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details