TERMINAL, TURRET, 1.98MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.08mm; Terminal Plating:Silver; Overall Length:7.52mm; Length - Below Flange:2.77mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 40F6016 |
| Product Name | Terminal, Turret, 1.98Mm, Solder; Insulation Cambion |
| Terminal Type | Push On Terminal |