Waytek, Inc. WR22-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Yellow WR22-4

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'* WR22-4 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Approx. Weight, Lbs. Per 1000': 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR22-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Yellow - WR22-4 - Waytek, Inc.
Chanhassen, MN, United States
WR22-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Yellow
WR22-4
WR22-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Yellow WR22-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'* WR22-4 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VDC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Approx. Weight, Lbs. Per 1000': 6

Image represents jacket color and is not indicative of wire Gauge


Spool Sizes Available: 250', 500', 1000', 2500', 7500'*

  • WR22-4 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VDC
  • 30 Mils PVC
  • *7,500 foot spool subject to additional shipping charges
  • Approx. Weight, Lbs. Per 1000': 6
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR22-4
Product Name WR22-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Yellow
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WRT18-3 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Orange - WRT18-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Wire Conductor Copper
North American 18 AWG
View Details
WRT16-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 16 Ga., White - WRT16-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Wire Conductor Copper
North American 16 AWG
View Details
WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White - WQT22-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 22 AWG
View Details
WR10-9 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., White - WR10-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Wire Conductor Copper
North American 10 AWG
View Details