Waytek, Inc. WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White WQT22-9

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White - WQT22-9 - Waytek, Inc.
Chanhassen, MN, United States
WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White
WQT22-9
WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White WQT22-9
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-9 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.062 (1.57)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx weight: lbs. per 1000': 4
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WQT22-9
Product Name WQT22-9 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., White
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR10-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Yellow - WR10-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN12-0 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Black - WN12-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1320 inch (3.35 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN18-6 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Blue - WN18-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT24-2 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Red - WQT24-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details