Waytek, Inc. WG8-2 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Red WG8-2

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1500'* Drums available. Call 1-800-328-2724 for details! WG8-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60VDC *1,500 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1500'* Drums available. Call 1-800-328-2724 for details! WG8-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60VDC *1,500 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG8-2 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Red - WG8-2 - Waytek, Inc.
Chanhassen, MN, United States
WG8-2 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Red
WG8-2
WG8-2 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Red WG8-2
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1500'* Drums available. Call 1-800-328-2724 for details! WG8-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 62 lbs. per 1000' Typical stranding: 19/21 Nominal O.D.: 0.217" (5.51 mm) 60VDC *1,500 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1500'*

Drums available. Call 1-800-328-2724 for details!

  • WG8-2 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 62 lbs. per 1000'
  • Typical stranding: 19/21
  • Nominal O.D.: 0.217" (5.51 mm)
  • 60VDC
  • *1,500 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG8-2
Product Name WG8-2 Automotive Primary Wire, GPT Standard Wall, 8 Ga., Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG12-4 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Yellow - WG12-4 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-8 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Gray - WG14-8 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red - WC4-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Ethylene Propylene Diene Elastomer;

EPDM Insulated

North American 4 AWG
View Details
Welding Cable WC00-0-250, 2/0 Ga., 1330/30 Stranding, 250' Box, Black - WC00-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details