Waytek, Inc. WG20-7 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Violet WG20-7

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-7 Automotive Primary Wire Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-7 Automotive Primary Wire Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG20-7 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Violet - WG20-7 - Waytek, Inc.
Chanhassen, MN, United States
WG20-7 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Violet
WG20-7
WG20-7 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Violet WG20-7
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-7 Automotive Primary Wire Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 3000', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • WG20-7 Automotive Primary Wire
  • Category: Automotive Primary Wire
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Standard for original equipment and replacement automotive applications
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 6 lbs. per 1000'
  • Typical stranding: 10/30
  • Nominal O.D.: 0.085" (2.13 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG20-7
Product Name WG20-7 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Violet
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green - WG8-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC2-2-250, 2 Ga., 665/30 Stranding, 250' Box, Red - WC2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details
Brake Cable WD10-4, 10/4 Ga., 19/23 Stranding - WD10-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 4 #
View Details
Welding Cable WC0000-2-100, 4/0 Ga., 2109/30 Stranding, 100' Box, Red - WC0000-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details