Waytek, Inc. WG20-2 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Red WG20-2

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG20-2 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Red - WG20-2 - Waytek, Inc.
Chanhassen, MN, United States
WG20-2 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Red
WG20-2
WG20-2 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Red WG20-2
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-2 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 3000', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • WG20-2 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 6 lbs. per 1000'
  • Typical stranding: 10/30
  • Nominal O.D.: 0.085" (2.13 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG20-2
Product Name WG20-2 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG12-8-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Gray - WG12-8-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-5-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Green - WG12-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-5 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Green - WG12-5 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Parallel Battery Cable WF8-2, 8 Ga., 30/23 Stranding - WF8-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -45.56 to 105 C (-50 to 221 F)
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details