Image represents jacket color and is not indicative of wire Gauge
*Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details!
WG18-15 Automotive Primary Wire, GPT Standard Wall
Category: Automotive Primary Wire
Smooth jacket surface ideal for pulling through corrugated loom or conduit
Standard for original equipment and replacement automotive applications
Excellent resistance to oil and flame
Single conductor, stranded, bare copper
Jacketed polyvinylchloride (PVC)
Temperature Rating: -40°F (-40°C) to 176°F (80°C)
Approximate Weight: 8 lbs. per 1000'
Typical stranding: 16/30
Nominal O.D.: 0.095" (2.41 mm)
Custom printing or striping available
60VDC
*5,000 foot spool subject to additional shipping charges
Image represents jacket color and is not indicative of wire Gauge
*Spool Sizes Available: 500', 1000', 3000', 5000'*
Drums available. Call 1-800-328-2724 for details!
- WG18-15 Automotive Primary Wire, GPT Standard Wall
- Category: Automotive Primary Wire
- Smooth jacket surface ideal for pulling through corrugated loom or conduit
- Standard for original equipment and replacement automotive applications
- Excellent resistance to oil and flame
- Single conductor, stranded, bare copper
- Jacketed polyvinylchloride (PVC)
- Temperature Rating: -40°F (-40°C) to 176°F (80°C)
- Approximate Weight: 8 lbs. per 1000'
- Typical stranding: 16/30
- Nominal O.D.: 0.095" (2.41 mm)
- Custom printing or striping available
- 60VDC
- *5,000 foot spool subject to additional shipping charges