Waytek, Inc. 4" Stop-Tail-Turn Light 47768, 10 LED diodes, 2" Deep 91740-3

Description
4 Stop-Tail-Turn Light 47768 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 2" deep 12.8VDC .210/.090A SAE ST T2
Request a Quote
Description
4 Stop-Tail-Turn Light 47768 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 2" deep 12.8VDC .210/.090A SAE ST T2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4
Chanhassen, MN, United States
4" Stop-Tail-Turn Light 47768, 10 LED diodes, 2" Deep
47768
4" Stop-Tail-Turn Light 47768, 10 LED diodes, 2" Deep 47768
4 Stop-Tail-Turn Light 47768 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 2" deep 12.8VDC .210/.090A SAE ST T2
  • 4 Stop-Tail-Turn Light 47768
  • Category: Stop-Tail-Turn Lights
  • 10 super flux LED diodes
  • Sonically sealed lens and housing
  • Complies to FMVSS 108 standards
  • 2" deep
  • 12.8VDC
  • .210/.090A
  • SAE ST T2
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 47768
Product Name 4" Stop-Tail-Turn Light 47768, 10 LED diodes, 2" Deep
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Lamp Type LED Lamps
LED Color Red
Width 165 mm (6.5 inch)
View Details
6.5
Specs
Lamp Type LED Lamps
LED Color

Amber

Width 165 mm (6.5 inch)
View Details