Waytek, Inc. 6" Sealed Oval Stop-Tail-Turn Light 47773, 10 LED Diodes, Red 7000129484

Description
6.5 Sealed Mid-Trailer Turn Signal 47773 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 1.93" deep .210/.090A @ 14VDC SAE ST QB Also available in amber lens
Request a Quote Datasheet
Description
6.5 Sealed Mid-Trailer Turn Signal 47773 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 1.93" deep .210/.090A @ 14VDC SAE ST QB Also available in amber lens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Chanhassen, MN, United States
6" Sealed Oval Stop-Tail-Turn Light 47773, 10 LED Diodes, Red
47773
6" Sealed Oval Stop-Tail-Turn Light 47773, 10 LED Diodes, Red 47773
6.5 Sealed Mid-Trailer Turn Signal 47773 Category: Stop-Tail-Turn Lights 10 super flux LED diodes Sonically sealed lens and housing Complies to FMVSS 108 standards 1.93" deep .210/.090A @ 14VDC SAE ST QB Also available in amber lens
  • 6.5 Sealed Mid-Trailer Turn Signal 47773
  • Category: Stop-Tail-Turn Lights
  • 10 super flux LED diodes
  • Sonically sealed lens and housing
  • Complies to FMVSS 108 standards
  • 1.93" deep
  • .210/.090A @ 14VDC
  • SAE ST QB
  • Also available in amber lens
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 47773
Product Name 6" Sealed Oval Stop-Tail-Turn Light 47773, 10 LED Diodes, Red
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Specs
Lamp Type LED Lamps
LED Color

Amber

Width 165 mm (6.5 inch)
View Details
4
Specs
Lamp Type LED Lamps
LED Color Red
Width 102 mm (4 inch)
View Details