Waytek, Inc. Lead Free Sealed Crimp & Solder Ring Terminal, 31943, 16-14 Ga., #10 Stud Size 7000132215

Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 31943 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked
Request a Quote Datasheet
Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 31943 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Sealed Crimp & Solder Ring Terminal, 31943, 16-14 Ga., #10 Stud Size - 31943 - Waytek, Inc.
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal, 31943, 16-14 Ga., #10 Stud Size
31943
Lead Free Sealed Crimp & Solder Ring Terminal, 31943, 16-14 Ga., #10 Stud Size 31943
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 31943 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 31943
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31943
Product Name Lead Free Sealed Crimp & Solder Ring Terminal, 31943, 16-14 Ga., #10 Stud Size
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Ring Terminal, 6 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal 16-14 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
Ring Terminal, 8 Ga., #10 Stud Size, Nylon Insulated - 37319 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details