Waytek, Inc. 7 Way Terminal Trailer Junction Box, #10-32 Terminal Studs 52-259

Description
7 Way Terminal Trailer Junction Box Category: Junction Blocks Number of Terminals: 7 Terminal Type: #10-32 Studs Has black ABS plastic construction Allows simple replacement of trailer connectors Provides quick and easy connection between the trailer plug and trailer cable Commercial grade black plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes Each pole has a 10-32 thread with nut for secure connection Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts
Request a Quote
Description
7 Way Terminal Trailer Junction Box Category: Junction Blocks Number of Terminals: 7 Terminal Type: #10-32 Studs Has black ABS plastic construction Allows simple replacement of trailer connectors Provides quick and easy connection between the trailer plug and trailer cable Commercial grade black plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes Each pole has a 10-32 thread with nut for secure connection Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7 Way Terminal Trailer Junction Box, #10-32 Terminal Studs - 47295 - Waytek, Inc.
Chanhassen, MN, United States
7 Way Terminal Trailer Junction Box, #10-32 Terminal Studs
47295
7 Way Terminal Trailer Junction Box, #10-32 Terminal Studs 47295
7 Way Terminal Trailer Junction Box Category: Junction Blocks Number of Terminals: 7 Terminal Type: #10-32 Studs Has black ABS plastic construction Allows simple replacement of trailer connectors Provides quick and easy connection between the trailer plug and trailer cable Commercial grade black plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes Each pole has a 10-32 thread with nut for secure connection Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts
  • 7 Way Terminal Trailer Junction Box
  • Category: Junction Blocks
  • Number of Terminals: 7
  • Terminal Type: #10-32 Studs
  • Has black ABS plastic construction
  • Allows simple replacement of trailer connectors
  • Provides quick and easy connection between the trailer plug and trailer cable
  • Commercial grade black plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes
  • Each pole has a 10-32 thread with nut for secure connection
  • Includes hardware:
    • 5 open rubber grommets
    • 5 closed rubber grommets
    • (7) #10-32 keps nuts
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 47295
Product Name 7 Way Terminal Trailer Junction Box, #10-32 Terminal Studs
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 4 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 4 AWG
View Details
Ring Terminal, 2 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Crimpable Battery Lug 36347, Negative Post, Right Elbow, 3/0 Ga. - 36347 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Ring Terminal, 4 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details