Waytek, Inc. EATON's Bussmann Series 22903-6 MINI Diode Fuse, 6A 46882

Description
EATON's Bussmann Series 22903-6 MINI Diode Fuse Category: Diodes Manufacturer: EATON Series: 229 Type: Diode Current Rating: 6A Terminal Style: Blade Compatible with 280 Type fuse blocks using 8.1mm centerline Material: UL-rated 94V0 thermoplastic with metal cover Also seen as CB22903-6
Request a Quote
Description
EATON's Bussmann Series 22903-6 MINI Diode Fuse Category: Diodes Manufacturer: EATON Series: 229 Type: Diode Current Rating: 6A Terminal Style: Blade Compatible with 280 Type fuse blocks using 8.1mm centerline Material: UL-rated 94V0 thermoplastic with metal cover Also seen as CB22903-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EATON's Bussmann Series 22903-6 MINI Diode Fuse, 6A - 46882 - Waytek, Inc.
Chanhassen, MN, United States
EATON's Bussmann Series 22903-6 MINI Diode Fuse, 6A
46882
EATON's Bussmann Series 22903-6 MINI Diode Fuse, 6A 46882
EATON's Bussmann Series 22903-6 MINI Diode Fuse Category: Diodes Manufacturer: EATON Series: 229 Type: Diode Current Rating: 6A Terminal Style: Blade Compatible with 280 Type fuse blocks using 8.1mm centerline Material: UL-rated 94V0 thermoplastic with metal cover Also seen as CB22903-6
  • EATON's Bussmann Series 22903-6 MINI Diode Fuse
  • Category: Diodes
  • Manufacturer: EATON
  • Series: 229
  • Type: Diode
  • Current Rating: 6A
  • Terminal Style: Blade
  • Compatible with 280 Type fuse blocks using 8.1mm centerline
  • Material: UL-rated 94V0 thermoplastic with metal cover
  • Also seen as CB22903-6
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category General Purpose Diodes
Product Number 46882
Product Name EATON's Bussmann Series 22903-6 MINI Diode Fuse, 6A
VF 32 volts
Unlock Full Specs
to access all available technical data

Similar Products