46881 -- EATON'S BUSSMANN SERIES 22D03-200 MINI DIODE FUSE, 3A
Waytek, Inc.EATON's Bussmann Series 22D03-200 MINI Diode Fuse, 3A46881
Description
EATON's Bussmann Series 22D03-200 MINI Diode Fuse
Category: Diodes
Manufacturer: EATON
Series: 229
Type: Diode
Current Rating: 3A
Voltage Rating: 32V
Terminal Style: Blade
Compatible with 280 Type fuse blocks using 8.1mm centerline
Material: UL-rated 94V0 thermoplastic with metal cover
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
EATON's Bussmann Series 22D03-200 MINI Diode Fuse
Category: Diodes
Manufacturer: EATON
Series: 229
Type: Diode
Current Rating: 3A
Voltage Rating: 32V
Terminal Style: Blade
Compatible with 280 Type fuse blocks using 8.1mm centerline
Material: UL-rated 94V0 thermoplastic with metal cover
EATON's Bussmann Series 22D03-200 MINI Diode Fuse, 3A
46881
EATON's Bussmann Series 22D03-200 MINI Diode Fuse, 3A
46881
EATON's Bussmann Series 22D03-200 MINI Diode Fuse
Category: Diodes
Manufacturer: EATON
Series: 229
Type: Diode
Current Rating: 3A
Voltage Rating: 32V
Terminal Style: Blade
Compatible with 280 Type fuse blocks using 8.1mm centerline
Material: UL-rated 94V0 thermoplastic with metal cover
EATON's Bussmann Series 22D03-200 MINI Diode Fuse
Category: Diodes
Manufacturer: EATON
Series: 229
Type: Diode
Current Rating: 3A
Voltage Rating: 32V
Terminal Style: Blade
Compatible with 280 Type fuse blocks using 8.1mm centerline
Material: UL-rated 94V0 thermoplastic with metal cover
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
General Purpose Diodes
Product Number
46881
Product Name
EATON's Bussmann Series 22D03-200 MINI Diode Fuse, 3A