Waytek, Inc. Crystal Clear Ring Heat Shrink Terminal, 22-18 Ga., 5/16" Stud, Red Stripe 32939

Description
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Ring Heat Shrink Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger seal Long ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performanceSerration s in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal
Request a Quote Datasheet
Description
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Ring Heat Shrink Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger seal Long ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performanceSerration s in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Ring Heat Shrink Terminal, 22-18 Ga., 5/16
Chanhassen, MN, United States
Crystal Clear Ring Heat Shrink Terminal, 22-18 Ga., 5/16" Stud, Red Stripe
32939
Crystal Clear Ring Heat Shrink Terminal, 22-18 Ga., 5/16" Stud, Red Stripe 32939
Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination. Crystal Clear Ring Heat Shrink Terminal Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides a stronger seal Long ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seem barrel ensures superior crimp performanceSerration s in crimp barrel provide strong mechanical termination Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal

Sealed Crystal Clear Terminals are designed to provide optimal visual assurance that the termination is installed properly and offers visual inspection of the wire condition over the life of the termination.

  • Crystal Clear Ring Heat Shrink Terminal
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Long ring terminal provides a flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seem barrel ensures superior crimp performanceSerrations in crimp barrel provide strong mechanical termination
  • Adhesive lined heat shrink tubing provides optimal clarity for visual inspection Ensures a waterproof seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32939
Product Name Crystal Clear Ring Heat Shrink Terminal, 22-18 Ga., 5/16" Stud, Red Stripe
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal, 16-14 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe - 30936 - Waytek, Inc.
Specs
Terminal Type Fork Terminal
Features RoHS; Heat Shrink Type; Insulated
North American 22 to 18 AWG
View Details