Waytek, Inc. Crystal Clear Heat Shrink Ring Connector 31929, 16-14 Ga., #10 Stud, Blue Stripe 31929

Description
Crystal Clear Heat Shrink Ring Connector 31929 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
Crystal Clear Heat Shrink Ring Connector 31929 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Ring Connector 31929, 16-14 Ga., #10 Stud, Blue Stripe - 31929 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Connector 31929, 16-14 Ga., #10 Stud, Blue Stripe
31929
Crystal Clear Heat Shrink Ring Connector 31929, 16-14 Ga., #10 Stud, Blue Stripe 31929
Crystal Clear Heat Shrink Ring Connector 31929 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Connector 31929
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31929
Product Name Crystal Clear Heat Shrink Ring Connector 31929, 16-14 Ga., #10 Stud, Blue Stripe
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Ring Terminal 31926, 16-14 Ga., #10 Stud Size - 31926 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal 22-18 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Ring Terminal 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Tin-plated Stackable Battery Lug 36370, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 6 AWG
View Details