15324982 -- INTELLIGENT DUAL USB CHARGING PORT, TYPE 2.0 @ 2.4A, TYPE-C @ 3A
Waytek, Inc.Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A15324982
Description
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
USB Intelligent Output: Socket - 5V, 2.4A Max
Type-C Intelligent Output: Socket -5V, 3.0A Max
LED Power Indicator
Input Rating: 12/24VDC
Operating Temperature: -40°F (-40°C) to 176°F (80°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
USB Intelligent Output: Socket - 5V, 2.4A Max
Type-C Intelligent Output: Socket -5V, 3.0A Max
LED Power Indicator
Input Rating: 12/24VDC
Operating Temperature: -40°F (-40°C) to 176°F (80°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
11077
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
11077
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
USB Intelligent Output: Socket - 5V, 2.4A Max
Type-C Intelligent Output: Socket -5V, 3.0A Max
LED Power Indicator
Input Rating: 12/24VDC
Operating Temperature: -40°F (-40°C) to 176°F (80°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
USB Intelligent Output: Socket - 5V, 2.4A Max
Type-C Intelligent Output: Socket -5V, 3.0A Max
LED Power Indicator
Input Rating: 12/24VDC
Operating Temperature: -40°F (-40°C) to 176°F (80°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Battery Chargers
Product Number
11077
Product Name
Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A