216510 -- DUAL USB CHARGER WITH LED, 12/24VDC, 2.1A PER PORT
Waytek, Inc.Dual USB Charger With LED, 12/24VDC, 2.1A Per Port216510
Description
Dual USB Charger w/ LED
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB Charger with dust-proof cover USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
32°F (0°C) to 140°F (60°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Dual USB Charger w/ LED
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB Charger with dust-proof cover USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
32°F (0°C) to 140°F (60°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Dual USB Charger With LED, 12/24VDC, 2.1A Per Port
11025
Dual USB Charger With LED, 12/24VDC, 2.1A Per Port
11025
Dual USB Charger w/ LED
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB Charger with dust-proof cover USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
32°F (0°C) to 140°F (60°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Dual USB Charger w/ LED
Category: USB Charging Ports
Can be mounted into standard Carling Contura Mounting Panel
Snap in USB Charger with dust-proof cover USB outlet and charger for automotive applications
DC Output: USB socket - 5V, 2.1A Max
32°F (0°C) to 140°F (60°C)
Ground tab: .250" quick disconnect male tabs
Works with standard phone charging protocols. May not work with some tablets or other devices.
When hooked to an active power system, Front cover is illuminated
Reversed polarity protection
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Battery Chargers
Product Number
11025
Product Name
Dual USB Charger With LED, 12/24VDC, 2.1A Per Port