Waytek, Inc. Molded Connector 37000, 2 Contact, GPT 12" Wire Loop 15324981

Description
Molded Connector 37000 Category: Trailer Connectors 2-way molded connector loop with male and female connectors on opposite ends of the GPT wire loop Brown and Red GPT wires Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote
Description
Molded Connector 37000 Category: Trailer Connectors 2-way molded connector loop with male and female connectors on opposite ends of the GPT wire loop Brown and Red GPT wires Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37000, 2 Contact, GPT 12
Chanhassen, MN, United States
Molded Connector 37000, 2 Contact, GPT 12" Wire Loop
37000
Molded Connector 37000, 2 Contact, GPT 12" Wire Loop 37000
Molded Connector 37000 Category: Trailer Connectors 2-way molded connector loop with male and female connectors on opposite ends of the GPT wire loop Brown and Red GPT wires Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37000
  • Category: Trailer Connectors
  • 2-way molded connector loop with male and female connectors on opposite ends of the GPT wire loop
  • Brown and Red GPT wires
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37000
Product Name Molded Connector 37000, 2 Contact, GPT 12" Wire Loop
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Molded Connector 37145, 6 Contact, GPT 12
Specs
Connector Type Automotive Connector
View Details
Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details