Wayne Products Inc. Electra-Kool™ Blower fan Model 1400A-3PP

Description
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.
Description
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Suppliers

Company
Product
Description
Supplier Links
Electra-Kool™ Blower fan - Model 1400A-3PP - Wayne Products Inc.
Broomall, PA, USA
Electra-Kool™ Blower fan
Model 1400A-3PP
Electra-Kool™ Blower fan Model 1400A-3PP
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Supplier's Site

Technical Specifications

  Wayne Products Inc.
Product Category Fans and Blowers (industrial)
Product Number Model 1400A-3PP
Product Name Electra-Kool™ Blower fan
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Dust
Fan / Blower Diameter 10.0 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Forward Curved Centifugal Fan - Junior FC - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details