Wayne Kerr Electronics Multifunction Synthesizer WF1965/WF1966

Description
The multifunction synthesizer WF1965/WF1966 can generate various waveforms and also provide wide array of functions including modulation, and sweep. Wide Frequency range: 0.01µHz to 50MHz Frequency accuracy: ±5ppm Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits) Various Types of Output Waveforms: Sine, square, triangular, saw tooth, noise, DC and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. 1-channel model and 2-channel model are available.
Description
The multifunction synthesizer WF1965/WF1966 can generate various waveforms and also provide wide array of functions including modulation, and sweep. Wide Frequency range: 0.01µHz to 50MHz Frequency accuracy: ±5ppm Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits) Various Types of Output Waveforms: Sine, square, triangular, saw tooth, noise, DC and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. 1-channel model and 2-channel model are available.

Suppliers

Company
Product
Description
Supplier Links
Multifunction Synthesizer - WF1965/WF1966 - Wayne Kerr Electronics
Woburn, MA, USA
Multifunction Synthesizer
WF1965/WF1966
Multifunction Synthesizer WF1965/WF1966
The multifunction synthesizer WF1965/WF1966 can generate various waveforms and also provide wide array of functions including modulation, and sweep. Wide Frequency range: 0.01µHz to 50MHz Frequency accuracy: ±5ppm Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits) Various Types of Output Waveforms: Sine, square, triangular, saw tooth, noise, DC and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. 1-channel model and 2-channel model are available.

The multifunction synthesizer WF1965/WF1966 can generate various waveforms and also provide wide array of functions including modulation, and sweep.

  • Wide Frequency range: 0.01µHz to 50MHz
  • Frequency accuracy: ±5ppm
  • Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits)
  • Various Types of Output Waveforms: Sine, square, triangular, saw tooth, noise, DC and arbitrary.
  • Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep.
  • 1-channel model and 2-channel model are available.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Frequency Synthesizers
Product Number WF1965/WF1966
Product Name Multifunction Synthesizer
Synthesizer Type Direct Synthesis (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details
SYNTHESIZER / SURF MT / RoHS - KSN-2346A+ - Mini-Circuits
Specs
Synthesizer Type Direct Synthesis
Standards RoHS
Frequency 2286 to 2346 MHz
View Details
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5071A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 6000 MHz
View Details
9?kHz–22.6?GHz Low Phase Noise Frequency Synthesizers: –164?dBc/Hz - FS9K226E-001H - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Frequency 0.0090 to 22600 MHz
Output Power -2 dBm
View Details