The KSN-2346A+ is a Frequency Synthesizer, designed to operate from 2286 to 2346 MHz for LTE base station application. The KSN-2346A+ is packaged in a metal case (size of 0.800" x 0.584" x 0.154") to shield against unwanted signals and noise.
| Mini-Circuits | |
|---|---|
| Product Category | Frequency Synthesizers |
| Product Number | KSN-2346A+ |
| Product Name | SYNTHESIZER / SURF MT / RoHS |
| Synthesizer Type | Direct Synthesis |
| Standards | RoHS |
| Frequency | 2286 to 2346 MHz |
| Step Size | 1000 kHz |