Wayne Kerr Electronics DC Power Supply PSH3620

Description
The PSH3620 is a 36 V, 20 A, 720 W dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH3620 is a 36 V, 20 A, 720 W dc power supply.
Datasheet
Description
The PSH3620 is a 36 V, 20 A, 720 W dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH3620 is a 36 V, 20 A, 720 W dc power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH3620 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH3620
DC Power Supply PSH3620
The PSH3620 is a 36 V, 20 A, 720 W dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH3620 is a 36 V, 20 A, 720 W dc power supply.

The PSH3620 is a 36 V, 20 A, 720 W dc power supply from Wayne Kerr.

Features:

  • Wide input Voltage Range and High Power Factor
  • High Efficiency
  • Constant Voltage and Constant Current Operation
  • Over Voltage, Over Current and Over Temperature Protection
  • Remote Control
  • Output On/Off Control
  • Self-Test and Software Calibration
  • LCD Display
  • Built-in Buzzer Alarm
  • RS-232 Interface fitted as standard

The Wayne Kerr PSH3620 is a 36 V, 20 A, 720 W dc power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH3620
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers