Wayne Kerr Electronics Programmable AC/DC Power Source ES Series

Description
ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and harmonic current measurement. Single-phase 2 kVA to 20 kVA, Three-phase 6 kVA to 60 kVA. Single-/Three-phase switchable (Option). Output Voltage: AC 0 to 150V / 0 to 310V, DC 0 to +203V / 0 to +406V Output Frequency: 5Hz to 1100Hz Component style allows expansion after being introduced. Cabinet style is compact and require small installation space. Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input (Option) available and peak current of 3.5 times of maximum rms value can be supplied. Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option). Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line.
Description
ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and harmonic current measurement. Single-phase 2 kVA to 20 kVA, Three-phase 6 kVA to 60 kVA. Single-/Three-phase switchable (Option). Output Voltage: AC 0 to 150V / 0 to 310V, DC 0 to +203V / 0 to +406V Output Frequency: 5Hz to 1100Hz Component style allows expansion after being introduced. Cabinet style is compact and require small installation space. Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input (Option) available and peak current of 3.5 times of maximum rms value can be supplied. Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option). Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line.

Suppliers

Company
Product
Description
Supplier Links
Programmable AC/DC Power Source - ES Series - Wayne Kerr Electronics
Woburn, MA, USA
Programmable AC/DC Power Source
ES Series
Programmable AC/DC Power Source ES Series
ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and harmonic current measurement. Single-phase 2 kVA to 20 kVA, Three-phase 6 kVA to 60 kVA. Single-/Three-phase switchable (Option). Output Voltage: AC 0 to 150V / 0 to 310V, DC 0 to +203V / 0 to +406V Output Frequency: 5Hz to 1100Hz Component style allows expansion after being introduced. Cabinet style is compact and require small installation space. Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input (Option) available and peak current of 3.5 times of maximum rms value can be supplied. Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option). Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line.

ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and harmonic current measurement.

  • Single-phase 2 kVA to 20 kVA, Three-phase 6 kVA to 60 kVA. Single-/Three-phase switchable (Option).
  • Output Voltage: AC 0 to 150V / 0 to 310V, DC 0 to +203V / 0 to +406V
  • Output Frequency: 5Hz to 1100Hz
  • Component style allows expansion after being introduced.
    Cabinet style is compact and require small installation space.
  • Voltage dips, voltage variations, simultaneous sweeping of frequency and voltage
  • Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input (Option) available and peak current of 3.5 times of maximum rms value can be supplied.
  • Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option).
  • Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or production line.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category AC Power Sources
Product Number ES Series
Product Name Programmable AC/DC Power Source
AC Output Voltage 0.0 to 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW801P - ValueTronics International, Inc.
AMETEK Programmable Power
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Features Power Factor Correction
Applications Industrial, engineering, academic and laboratory applications
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
Output Frequency 0.0030 to 0.0300 MHz
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
Number of Outputs 2 to 4 #
View Details