WAVEPIA Co., Ltd. RF & MW Power Amplifier WPGM0507035M

Description
5 - 7GHz 35W GaN MMIC PA
Request a Quote
Description
5 - 7GHz 35W GaN MMIC PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPGM0507035M - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGM0507035M
RF & MW Power Amplifier WPGM0507035M
5 - 7GHz 35W GaN MMIC PA

5 - 7GHz 35W GaN MMIC PA

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPGM0507035M
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 28 dB
View Details
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details