Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
WAVEPIA CO., LTD.
WPGM0204200 -- RF & MW POWER AMPLIFIER
WAVEPIA Co., Ltd.
RF & MW Power Amplifier
WPGM0204200
Description
2.6 - 3.8GHz 200W GaN MMIC PA Bare Die
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
2.6 - 3.8GHz 200W GaN MMIC PA Bare Die
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGM0204200
RF & MW Power Amplifier
WPGM0204200
2.6 - 3.8GHz 200W GaN MMIC PA Bare Die
2.6 - 3.8GHz 200W GaN MMIC PA Bare Die
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Amplifiers
Product Number
WPGM0204200
Product Name
RF & MW Power Amplifier
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-1840VH
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Mini-Circuits
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω
ZHL-2425-250+
Specs
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
0.5000 dB
View Details
Marki Microwave LLC
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block
ADM-8625PSM
Specs
Frequency Range
750 to 8000 MHz
Package Type
Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
791 to 821 MHz Variable Gain Amplifier
SKY65385-11
Specs
Frequency Range
791 to 821 MHz
Minimum Gain
34 dB
Maximum Gain
34 dB
View Details
3
suppliers