WAVEPIA Co., Ltd. RF & MW Power Amplifier WPGC1517070

Description
15.5 - 17.5GHz 100W GaN MMIC PA Bare Die
Request a Quote
Description
15.5 - 17.5GHz 100W GaN MMIC PA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPGC1517070 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGC1517070
RF & MW Power Amplifier WPGC1517070
15.5 - 17.5GHz 100W GaN MMIC PA Bare Die

15.5 - 17.5GHz 100W GaN MMIC PA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPGC1517070
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details