WAVEPIA Co., Ltd. RF & MW LNA WPAM3436LNA

Description
34 - 36GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
34 - 36GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM3436LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM3436LNA
RF & MW LNA WPAM3436LNA
34 - 36GHz GaAs MMIC LNA Bare Die

34 - 36GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM3436LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 36000 MHz
Maximum Gain 32.1 dB
Noise Figure 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 4000 MHz, 50Ω, QFN Style Package - MERA-533+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 MHz
View Details
3 suppliers