Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
WAVEPIA CO., LTD.
WPAM2731LNA -- RF & MW LNA
WAVEPIA Co., Ltd.
RF & MW LNA
WPAM2731LNA
Description
27 - 31GHz GaAs MMIC LNA Bare Die
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
27 - 31GHz GaAs MMIC LNA Bare Die
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM2731LNA
RF & MW LNA
WPAM2731LNA
27 - 31GHz GaAs MMIC LNA Bare Die
27 - 31GHz GaAs MMIC LNA Bare Die
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Amplifiers
Product Number
WPAM2731LNA
Product Name
RF & MW LNA
Amplifier Type
Low Noise Amplifier
Frequency Range
27000 to 31000 MHz
Maximum Gain
23.9 dB
Noise Figure
1.9 dB
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-0126
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Mini-Circuits
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package
SAV-581+
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Minimum Gain
8.3 dB
View Details
Marki Microwave LLC
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier
AMM-7210CH
Specs
Frequency Range
22000 to 57000 MHz
Package Type
bare-die
View Details
Skyworks Solutions, Inc.
700 / 800 / 900MHZ 0.5 WATT BROADBAND CMOS RFEIC
RFX1010
Specs
Applications
IEEE 802.15.4, ZigBee, AMR, Smart Home Area Network and other ISM applications
Output Power
27 dBm
View Details