WAVEPIA Co., Ltd. RF & MW LNA WPAM1015LNA

Description
10 - 15GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
10 - 15GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM1015LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM1015LNA
RF & MW LNA WPAM1015LNA
10 - 15GHz GaAs MMIC LNA Bare Die

10 - 15GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM1015LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 10000 to 15000 MHz
Maximum Gain 24 dB
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
LB/LMB/MB/HB Diversity Receive Module - SKY53735-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details