WAVEPIA Co., Ltd. RF & MW LNA WPAM0618LNA

Description
6 - 18GHz GaAs MMIC LNA Bare Die
Request a Quote
Description
6 - 18GHz GaAs MMIC LNA Bare Die
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WPAM0618LNA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM0618LNA
RF & MW LNA WPAM0618LNA
6 - 18GHz GaAs MMIC LNA Bare Die

6 - 18GHz GaAs MMIC LNA Bare Die

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPAM0618LNA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 27.4 dB
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - BGA622E6820HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL
Frequency Range 500 to 6000 MHz
View Details
3 suppliers