Watts 3/8 in. OD x 12 in. Water Closet Riser WPTR06-12

Description
3/8 in. OD x 12 in. Water Closet Riser
Description
3/8 in. OD x 12 in. Water Closet Riser

Suppliers

Company
Product
Description
Supplier Links
3/8 in. OD x 12 in. Water Closet Riser - WPTR06-12 - Watts
North Andover, MA, USA
3/8 in. OD x 12 in. Water Closet Riser
WPTR06-12
3/8 in. OD x 12 in. Water Closet Riser WPTR06-12
3/8 in. OD x 12 in. Water Closet Riser

3/8 in. OD x 12 in. Water Closet Riser

Supplier's Site

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPTR06-12
Product Name 3/8 in. OD x 12 in. Water Closet Riser
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034581 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102425 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Pneumatic Fittings - 2143174 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
Material Glass fibre reinforced pa
View Details