Watts TRITON™ Elbow Fittings TR19P1

Description
TRITON Series TR19P1 elbows are used to transition two pieces of polyethylene pipe at a 90° angle. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.
Description
TRITON Series TR19P1 elbows are used to transition two pieces of polyethylene pipe at a 90° angle. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.

Suppliers

Company
Product
Description
Supplier Links
TRITON™ Elbow Fittings - TR19P1 - Watts
North Andover, MA, USA
TRITON™ Elbow Fittings
TR19P1
TRITON™ Elbow Fittings TR19P1
TRITON Series TR19P1 elbows are used to transition two pieces of polyethylene pipe at a 90° angle. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.

TRITON Series TR19P1 elbows are used to transition two pieces of polyethylene pipe at a 90° angle. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.

Supplier's Site

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number TR19P1
Product Name TRITON™ Elbow Fittings
Fitting Type Elbow Fitting
Connection Type Push-to-Connect
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032693 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604726 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters & Fittings - Flange Adapters - C61 Flat x C61 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C61 Flat x C61 Flat
Material Steel; Stainless
View Details
Fittings - Saddles - 193131452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details