Watts HS-CB-STD-10-STEAM-MAX STMAXR-S-CB

Description
The 10-inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 10,000 gallons at 1 gallons-per-minute flow rate.
Description
The 10-inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 10,000 gallons at 1 gallons-per-minute flow rate.

Suppliers

Company
Product
Description
Supplier Links
HS-CB-STD-10-STEAM-MAX - STMAXR-S-CB - Watts
North Andover, MA, USA
HS-CB-STD-10-STEAM-MAX
STMAXR-S-CB
HS-CB-STD-10-STEAM-MAX STMAXR-S-CB
The 10-inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 10,000 gallons at 1 gallons-per-minute flow rate.

The 10-inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 10,000 gallons at 1 gallons-per-minute flow rate.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number STMAXR-S-CB
Product Name HS-CB-STD-10-STEAM-MAX
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-082-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details