Watts Lead Free CrimpRing™ Sweat Adapters - Female x Crimp LFWP11B

Description
LFWP11B-0808PB: 1/2 in. FS x 1/2 in. CF - Lead Free* LFWP11B-1212PB: 3/4 in. FS x 3/4 in. CF - Lead Free* LFWP11B-1616PB: 1 in. FS x 1 in. CF - Lead Free* LFWP11B-1620PB: 1 in. FS x 1-1/4 in. CF - Lead Free* LFWP11B-2020PB: 1-1/4 in. FS x 1-1/4 in. CF - Lead Free*
Datasheet
Description
LFWP11B-0808PB: 1/2 in. FS x 1/2 in. CF - Lead Free* LFWP11B-1212PB: 3/4 in. FS x 3/4 in. CF - Lead Free* LFWP11B-1616PB: 1 in. FS x 1 in. CF - Lead Free* LFWP11B-1620PB: 1 in. FS x 1-1/4 in. CF - Lead Free* LFWP11B-2020PB: 1-1/4 in. FS x 1-1/4 in. CF - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Sweat Adapters - Female x Crimp - LFWP11B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Sweat Adapters - Female x Crimp
LFWP11B
Lead Free CrimpRing™ Sweat Adapters - Female x Crimp LFWP11B
LFWP11B-0808PB: 1/2 in. FS x 1/2 in. CF - Lead Free* LFWP11B-1212PB: 3/4 in. FS x 3/4 in. CF - Lead Free* LFWP11B-1616PB: 1 in. FS x 1 in. CF - Lead Free* LFWP11B-1620PB: 1 in. FS x 1-1/4 in. CF - Lead Free* LFWP11B-2020PB: 1-1/4 in. FS x 1-1/4 in. CF - Lead Free*

LFWP11B-0808PB: 1/2 in. FS x 1/2 in. CF - Lead Free*
LFWP11B-1212PB: 3/4 in. FS x 3/4 in. CF - Lead Free*
LFWP11B-1616PB: 1 in. FS x 1 in. CF - Lead Free*
LFWP11B-1620PB: 1 in. FS x 1-1/4 in. CF - Lead Free*
LFWP11B-2020PB: 1-1/4 in. FS x 1-1/4 in. CF - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP11B
Product Name Lead Free CrimpRing™ Sweat Adapters - Female x Crimp
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037611 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604823 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Stainless Steel Pipe Fittings - 2226614 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details