Watts Non-Surge for 4" & smaller LFF118-3, LFF1118-3

Description
The WATTS ACV Non-Surge Check Valve is designed to control pipeline surges caused by flow reversal by slowly opening and closing at separate adjustable rates.
Description
The WATTS ACV Non-Surge Check Valve is designed to control pipeline surges caused by flow reversal by slowly opening and closing at separate adjustable rates.

Suppliers

Company
Product
Description
Supplier Links
Non-Surge for 4
North Andover, MA, USA
Non-Surge for 4" & smaller
LFF118-3, LFF1118-3
Non-Surge for 4" & smaller LFF118-3, LFF1118-3
The WATTS ACV Non-Surge Check Valve is designed to control pipeline surges caused by flow reversal by slowly opening and closing at separate adjustable rates.

The WATTS ACV Non-Surge Check Valve is designed to control pipeline surges caused by flow reversal by slowly opening and closing at separate adjustable rates.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFF118-3, LFF1118-3
Product Name Non-Surge for 4" & smaller
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Solenoid Valves - 5000005531-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details