Watts Ductile Iron Pressure Relief and Surge Anticipator Control Valve LF925GD

Description
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal. If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.
Description
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal. If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.
Datasheet
Datasheet Summary
Powered by GS/AI

The LF925GD is a ductile iron pressure relief and surge anticipator control valve designed to manage pressure fluctuations in water systems. It features a one-piece disc and diaphragm assembly, which is the sole moving part, allowing for efficient operation in response to pressure signals. The valve is constructed from ductile iron (ASTM A536) with a fusion-bonded epoxy coating for corrosion resistance, and it includes trim components made from 316 stainless steel. This valve operates effectively at pressures up to 250 psi for 150 flanged and 400 psi for 300 flanged configurations. It supports a maximum continuous flow rate of up to 11,100 gallons per minute, depending on the valve size, and can handle temperatures up to 300°F with EPDM elastomers. The LF925GD is suitable for applications requiring reliable pressure management, particularly in scenarios involving pump operations and potential power failures.

Datasheet Summary
Powered by GS/AI

The LF925GD is a ductile iron pressure relief and surge anticipator control valve designed to manage pressure fluctuations in water systems. It features a one-piece disc and diaphragm assembly, which is the sole moving part, allowing for efficient operation in response to pressure signals. The valve is constructed from ductile iron (ASTM A536) with a fusion-bonded epoxy coating for corrosion resistance, and it includes trim components made from 316 stainless steel. This valve operates effectively at pressures up to 250 psi for 150 flanged and 400 psi for 300 flanged configurations. It supports a maximum continuous flow rate of up to 11,100 gallons per minute, depending on the valve size, and can handle temperatures up to 300°F with EPDM elastomers. The LF925GD is suitable for applications requiring reliable pressure management, particularly in scenarios involving pump operations and potential power failures.

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Pressure Relief and Surge Anticipator Control Valve - LF925GD - Watts
North Andover, MA, USA
Ductile Iron Pressure Relief and Surge Anticipator Control Valve
LF925GD
Ductile Iron Pressure Relief and Surge Anticipator Control Valve LF925GD
Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal. If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation. The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.

Designed to minimize the effects of water hammer and pressure surges resulting from: 1) Normal pump starting and stopping operations or 2) Mechanical or electrical power failure situations. The valve senses pressure changes above and below normal pumping operation directly from the pump station discharge header, and opens on either a high or low pressure signal.
If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge.
If discharge header pressure falls below the adjustable setpoint, the valve opens in anticipation of a returning high pressure wave. This condition normally occurs during a mechanical or electrical power failure situation.
The valve is equipped with a unique hydraulic accumulator closing system to avoid system siphonage.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF925GD
Product Name Ductile Iron Pressure Relief and Surge Anticipator Control Valve
Valve Type Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details