Watts HS-FIL-SED-BB-20-50M HSR-BL-SED-50M

Description
20-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).
Description
20-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-FIL-SED-BB-20-50M - HSR-BL-SED-50M - Watts
North Andover, MA, USA
HS-FIL-SED-BB-20-50M
HSR-BL-SED-50M
HS-FIL-SED-BB-20-50M HSR-BL-SED-50M
20-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

20-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-BL-SED-50M
Product Name HS-FIL-SED-BB-20-50M
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details