Watts Area Drain with 15 in. x 15 in. Adjustable Top FD-450

Description
Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 15 in. x 15 in. Adjustable Top - FD-450 - Watts
North Andover, MA, USA
Area Drain with 15 in. x 15 in. Adjustable Top
FD-450
Area Drain with 15 in. x 15 in. Adjustable Top FD-450
Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-450
Product Name Area Drain with 15 in. x 15 in. Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Drain Traps - Model 1-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 inch (12.7 mm)
Shape Round
View Details