Watts Adjustable Wood Flood Drain FD-380

Description
Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet.
Datasheet
Description
Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wood Flood Drain - FD-380 - Watts
North Andover, MA, USA
Adjustable Wood Flood Drain
FD-380
Adjustable Wood Flood Drain FD-380
Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet.

Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-380
Product Name Adjustable Wood Flood Drain
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-441C-XXH2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 4.0 inch (102 mm)
View Details