Watts Elbow Pipe Fittings AE Series

Description
AE Series elbow pipe fittings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AE12 US: 1/2 in. Pipe X 1/2 in. Pipe Elbow AE34 US: 3/4 in. Pipe X 3/4 in. Pipe Elbow AE1 US: 1 in. Pipe X 1 in. Pipe Elbow AE114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Elbow
Datasheet
Description
AE Series elbow pipe fittings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AE12 US: 1/2 in. Pipe X 1/2 in. Pipe Elbow AE34 US: 3/4 in. Pipe X 3/4 in. Pipe Elbow AE1 US: 1 in. Pipe X 1 in. Pipe Elbow AE114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Elbow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elbow Pipe Fittings - AE Series - Watts
North Andover, MA, USA
Elbow Pipe Fittings
AE Series
Elbow Pipe Fittings AE Series
AE Series elbow pipe fittings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AE12 US: 1/2 in. Pipe X 1/2 in. Pipe Elbow AE34 US: 3/4 in. Pipe X 3/4 in. Pipe Elbow AE1 US: 1 in. Pipe X 1 in. Pipe Elbow AE114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Elbow

AE Series elbow pipe fittings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
AE12 US: 1/2 in. Pipe X 1/2 in. Pipe Elbow
AE34 US: 3/4 in. Pipe X 3/4 in. Pipe Elbow
AE1 US: 1 in. Pipe X 1 in. Pipe Elbow
AE114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Elbow

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number AE Series
Product Name Elbow Pipe Fittings
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

45 Xleg Elbow Butt - 5008020 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200232 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Brass Pipe Fittings - 1761088 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details