Watts Portable Hydrant Meter Backflow Preventers 994BLT

Description
Model 994BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connection exists, such as at a fire hydrant or other non-permanent installation. It consists of stainless steel body construction with stainless steel internal parts. Its portable, lightweight design provides long-term service with minimal maintenance. Series 994BLT is ideal for use on existing hydrant meter hookups. Factory assembled and tested. Various inlet and outlet sizes available.
Datasheet
Description
Model 994BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connection exists, such as at a fire hydrant or other non-permanent installation. It consists of stainless steel body construction with stainless steel internal parts. Its portable, lightweight design provides long-term service with minimal maintenance. Series 994BLT is ideal for use on existing hydrant meter hookups. Factory assembled and tested. Various inlet and outlet sizes available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Hydrant Meter Backflow Preventers - 994BLT - Watts
North Andover, MA, USA
Portable Hydrant Meter Backflow Preventers
994BLT
Portable Hydrant Meter Backflow Preventers 994BLT
Model 994BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connection exists, such as at a fire hydrant or other non-permanent installation. It consists of stainless steel body construction with stainless steel internal parts. Its portable, lightweight design provides long-term service with minimal maintenance. Series 994BLT is ideal for use on existing hydrant meter hookups. Factory assembled and tested. Various inlet and outlet sizes available.

Model 994BLT Portable Hydrant Meter Backflow Preventers prevent the reverse flow of polluted from entering into the potable water supply where flow is in one direction and the possibility of cross-connection exists, such as at a fire hydrant or other non-permanent installation. It consists of stainless steel body construction with stainless steel internal parts. Its portable, lightweight design provides long-term service with minimal maintenance. Series 994BLT is ideal for use on existing hydrant meter hookups. Factory assembled and tested. Various inlet and outlet sizes available.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 994BLT
Product Name Portable Hydrant Meter Backflow Preventers
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 253N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details