Watts Premier Pocket TDS Handheld Meter with Case 273001

Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both residential or commercial use. Carry one in your pocket or toolbox at all times! Features: Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function saves measurements for convenient reading and recording. Auto-off function automatically shuts off after 10 minutes of non-use conserving battery life. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: Large and easy-to-read LCD screen. Factory Calibrated: Our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Specifications: TDS Range: 0 - 9990 ppm (mg/L) Temp. Range: 0 - 80 degrees Celsius Resolution: 1 ppm, 1 degree Celsius (also available in 10 ppm) Accuracy: +/- 2% ATC: Built-in sensor for Automatic Temperature Compensation of 1 to 50 degrees Celsius (33 to 122 degrees Fahrenheit) Power source: 2 x 1.5V button cell batteries (included) Battery life: 1000 hours of usage Dimensions: 15.5 x 3.1 x 2.3cm (6.1 x 1.25 x 1 inches) Weight with case: 76.5g (2.7 oz) Weight without case: 56.7g (2 oz)
Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both residential or commercial use. Carry one in your pocket or toolbox at all times! Features: Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function saves measurements for convenient reading and recording. Auto-off function automatically shuts off after 10 minutes of non-use conserving battery life. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: Large and easy-to-read LCD screen. Factory Calibrated: Our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Specifications: TDS Range: 0 - 9990 ppm (mg/L) Temp. Range: 0 - 80 degrees Celsius Resolution: 1 ppm, 1 degree Celsius (also available in 10 ppm) Accuracy: +/- 2% ATC: Built-in sensor for Automatic Temperature Compensation of 1 to 50 degrees Celsius (33 to 122 degrees Fahrenheit) Power source: 2 x 1.5V button cell batteries (included) Battery life: 1000 hours of usage Dimensions: 15.5 x 3.1 x 2.3cm (6.1 x 1.25 x 1 inches) Weight with case: 76.5g (2.7 oz) Weight without case: 56.7g (2 oz)

Suppliers

Company
Product
Description
Supplier Links
Pocket TDS Handheld Meter with Case - 273001 - Watts Premier
Phoenix, AZ, USA
Pocket TDS Handheld Meter with Case
273001
Pocket TDS Handheld Meter with Case 273001
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both residential or commercial use. Carry one in your pocket or toolbox at all times! Features: Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function saves measurements for convenient reading and recording. Auto-off function automatically shuts off after 10 minutes of non-use conserving battery life. Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image. Built-in digital thermometer Display: Large and easy-to-read LCD screen. Factory Calibrated: Our meters are calibrated with a 342 ppm NaCl solution. Meters can be recalibrated with a mini-screwdriver. Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm). Specifications: TDS Range: 0 - 9990 ppm (mg/L) Temp. Range: 0 - 80 degrees Celsius Resolution: 1 ppm, 1 degree Celsius (also available in 10 ppm) Accuracy: +/- 2% ATC: Built-in sensor for Automatic Temperature Compensation of 1 to 50 degrees Celsius (33 to 122 degrees Fahrenheit) Power source: 2 x 1.5V button cell batteries (included) Battery life: 1000 hours of usage Dimensions: 15.5 x 3.1 x 2.3cm (6.1 x 1.25 x 1 inches) Weight with case: 76.5g (2.7 oz) Weight without case: 56.7g (2 oz)

Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both residential or commercial use. Carry one in your pocket or toolbox at all times!

Features:

Ideal for commercial use. Includes a carrying case with belt clip.
Highly efficient and accurate due to its advanced microprocessor technology.
Hold Function saves measurements for convenient reading and recording.
Auto-off function automatically shuts off after 10 minutes of non-use conserving battery life.
Measurement Range: 0-9990 ppm. From 0-999 ppm, the resolution is in increments of 1ppm. From 1000 to 9990 ppm, the resolution is in increments of 10ppm, indicated by a blinking 'x10' image.
Built-in digital thermometer

Display:
Large and easy-to-read LCD screen.
Factory Calibrated: Our meters are calibrated with a 342 ppm NaCl solution.
Meters can be recalibrated with a mini-screwdriver.
Also available in "x10" mode: reads in increments only of 10 ppm (0-9990 ppm).
Specifications:
TDS Range: 0 - 9990 ppm (mg/L)
Temp. Range: 0 - 80 degrees Celsius
Resolution: 1 ppm, 1 degree Celsius (also available in 10 ppm)
Accuracy: +/- 2%
ATC: Built-in sensor for Automatic Temperature Compensation of 1 to 50 degrees Celsius (33 to 122 degrees Fahrenheit)
Power source: 2 x 1.5V button cell batteries (included)
Battery life: 1000 hours of usage

Dimensions:
15.5 x 3.1 x 2.3cm (6.1 x 1.25 x 1 inches)

Weight with case:
76.5g (2.7 oz)

Weight without case:
56.7g (2 oz)

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Water Quality Testing Instruments
Product Number 273001
Product Name Pocket TDS Handheld Meter with Case
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 25-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details