Watts Drain Line 100DT

Description
Discharge line for side mounted relief valves for residential water heaters
Datasheet
Description
Discharge line for side mounted relief valves for residential water heaters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Andover, MA, USA
Drain Line
100DT
Drain Line 100DT
Discharge line for side mounted relief valves for residential water heaters

Discharge line for side mounted relief valves for residential water heaters

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Pipe
Product Number 100DT
Product Name Drain Line
Application Drainage
Diameter 3/4"; 20mm
Length 4 to 6 ft (12.19 to 18.29 dm)
Maximum Pressure 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901050 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 5"; 5 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details